Manufacturer: Vishay
Win Source Part Number: 064622-SI9712DY-T1
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Number of Outputs: 2
Current - Output (Max): 2A
Voltage - Load: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 064622-SI9712DY-T1 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9712DY-T1 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |