Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY SI9706DY

Description
Manufacturer: Vishay Win Source Part Number: 323245-SI9706DY Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 323245-SI9706DY Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY
SI9706DY
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY SI9706DY
Manufacturer: Vishay Win Source Part Number: 323245-SI9706DY Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 323245-SI9706DY
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 3.3V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SI9706DY
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details