Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-E3 SI9706DY-E3

Description
Manufacturer: Vishay Win Source Part Number: 129306-SI9706DY-E3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 129306-SI9706DY-E3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-E3
SI9706DY-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-E3 SI9706DY-E3
Manufacturer: Vishay Win Source Part Number: 129306-SI9706DY-E3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 129306-SI9706DY-E3
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 3.3V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI9706DY-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI9706DY-E3
PMIC - Power Distribution Switches, Load Drivers SI9706DY-E3
IC PWR SWITCH PCMCIA 2:1 8SO

IC PWR SWITCH PCMCIA 2:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI9706DY-E3 SI9706DY-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 479409 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type f - german schuko
View Details