Vishay Precision Group Single FETs, MOSFETs SI9433BDY-T1-E3

Description
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI9433BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9433BDY-T1-E3TR-ND
Single FETs, MOSFETs SI9433BDY-T1-E3TR-ND
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9433BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9433BDY-T1-E3CT-ND
Single FETs, MOSFETs SI9433BDY-T1-E3CT-ND
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9433BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9433BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI9433BDY-T1-E3DKR-ND
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-E3 - 028714-SI9433BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-E3
028714-SI9433BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-E3 028714-SI9433BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028714-SI9433BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: Si9433BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): TSM9433CS RL; TSM9433CS; IRF7404TRLPbF; DMP2066LSS; Introduction Date: February 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028714-SI9433BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: Si9433BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 6.2A, 4.5V
Alternative Parts (Cross-Reference): TSM9433CS RL; TSM9433CS; IRF7404TRLPbF; DMP2066LSS;
Introduction Date: February 12, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-20V 4.5A SOIC MOSFET Transistor
278-SI9433BDY-T1-E3
-20V 4.5A SOIC MOSFET Transistor 278-SI9433BDY-T1-E3
P-CH MOSFET, -20V, 4.5A, 40mR Rds On, SOIC Product overview: SI9433BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9433BDY-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -20V, 4.5A, 40mR Rds On, SOIC Product overview: SI9433BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 4.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 4.5A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9433BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 6.2A 0.04Ohm

MOSFET 20V 6.2A 0.04Ohm

Buy Now Datasheet
Single FETs, MOSFETs - SI9433BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI9433BDY-T1-E3
Single FETs, MOSFETs SI9433BDY-T1-E3
MOSFET P-CH 20V 4.5A 8SO

MOSFET P-CH 20V 4.5A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9433BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9433BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9433BDY-T1-E3
MOSFET P-CH 20V 4.5A 8SO

MOSFET P-CH 20V 4.5A 8SO

Supplier's Site
P Channel Mosfet; Channel Type Vishay - 35K3497 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
35K3497
P Channel Mosfet; Channel Type Vishay 35K3497
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, Full Reel; Channel Type Vishay - 57J5840 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
57J5840
P Channel Mosfet, Full Reel; Channel Type Vishay 57J5840
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:600mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI9433BDY-T1-E3TR-ND 028714-SI9433BDY-T1-E3 278-SI9433BDY-T1-E3 SI9433BDY-T1-E3 SI9433BDY-T1-E3 SI9433BDY-T1-E3 35K3497 57J5840
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-E3 -20V 4.5A SOIC MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet; Channel Type Vishay P Channel Mosfet, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3 TO-3
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data