Vishay Intertechnology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY SI9243AEY

Description
Manufacturer: Vishay Win Source Part Number: 143482-SI9243AEY Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/2 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI9243AEY-T1-E3; Si9243AEY-T1; SI9243AEY; SI9243AEYE3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 143482-SI9243AEY Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/2 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI9243AEY-T1-E3; Si9243AEY-T1; SI9243AEY; SI9243AEYE3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY - 143482-SI9243AEY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY
143482-SI9243AEY
Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY 143482-SI9243AEY
Manufacturer: Vishay Win Source Part Number: 143482-SI9243AEY Packaging: Bulk Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/2 Duplex: Half Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI9243AEY-T1-E3; Si9243AEY-T1; SI9243AEY; SI9243AEYE3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 143482-SI9243AEY
Packaging: Bulk
Type: Transceiver
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/2
Duplex: Half
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SI9243AEY-T1-E3; Si9243AEY-T1; SI9243AEY; SI9243AEYE3;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SI9243AEY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SI9243AEY
Drivers, Receivers, Transceivers SI9243AEY
1/2 Transceiver Half ISO 9141 8-SOIC

1/2 Transceiver Half ISO 9141 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SI9243AEY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SI9243AEY
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SI9243AEY
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
IC SINGLE-ENDED BUS TXRX 8SOIC - 880-SI9243AEY - Utmel Electronic Limited
Hong Kong, China
IC SINGLE-ENDED BUS TXRX 8SOIC
880-SI9243AEY
IC SINGLE-ENDED BUS TXRX 8SOIC 880-SI9243AEY
IC SINGLE-ENDED BUS TXRX 8SOIC

IC SINGLE-ENDED BUS TXRX 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number 143482-SI9243AEY SI9243AEY SI9243AEY 880-SI9243AEY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers IC SINGLE-ENDED BUS TXRX 8SOIC
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 36 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details