Manufacturer: Vishay
Win Source Part Number: 211694-SI9243AEY-T1-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/2
Duplex: Half
Family Name: SI9243AEY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Si9243AEY-T1; SI9243AEY; SI9243AEYE3;
Introduction Date: January 18, 2001
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER HALF 1/1 8SOIC
1/2 Transceiver Half ISO 9141 8-SOIC
IC SINGLE-ENDED BUS TXRX 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 211694-SI9243AEY-T1-E3 | SI9243AEY-T1-E3 | SI9243AEY-T1-E3 | 880-SI9243AEY-T1-E3 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1-E3 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | IC SINGLE-ENDED BUS TXRX 8SOIC |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; 8-SOIC (0.154, 3.90mm Width) | |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 C (-40.0 F) |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 5 volts |
| Features | RoHS | RoHS |