Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SI9241AEY-E3

Description
Win Source Part Number: 1383440-SI9241AEY-E3 Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 500 pcs Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Duplex: Half Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Base Product Number: SI9241 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383440-SI9241AEY-E3 Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 500 pcs Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Duplex: Half Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Base Product Number: SI9241 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1383440-SI9241AEY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1383440-SI9241AEY-E3
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1383440-SI9241AEY-E3
Win Source Part Number: 1383440-SI9241AEY-E3 Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 500 pcs Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Duplex: Half Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Base Product Number: SI9241 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383440-SI9241AEY-E3
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Type: Transceiver
Package: Bulk
Standard Package: 500 pcs
Protocol: ISO 9141
Number of Drivers/Receivers: 1/1
Duplex: Half
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay
Base Product Number: SI9241
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SI9241AEY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SI9241AEY-E3
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SI9241AEY-E3
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SI9241AEY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SI9241AEY-E3
Drivers, Receivers, Transceivers SI9241AEY-E3
1/1 Transceiver Half ISO 9141 8-SOIC

1/1 Transceiver Half ISO 9141 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1383440-SI9241AEY-E3 SI9241AEY-E3 SI9241AEY-E3
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 8-SOIC (0.154", 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details