Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-50-T1-E3 SI9185DMP-50-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 933757-SI9185DMP-50- T1-E3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerPAK® MLP33-8 Package: Reel - TR Package: PowerPAK® MLP33-8 Mounting: Surface Mount Part Status: Obsolete Family Name: Si9185 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP33-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933757-SI9185DMP-50- T1-E3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerPAK® MLP33-8 Package: Reel - TR Package: PowerPAK® MLP33-8 Mounting: Surface Mount Part Status: Obsolete Family Name: Si9185 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP33-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-50-T1-E3 - 933757-SI9185DMP-50-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-50-T1-E3
933757-SI9185DMP-50-T1-E3
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-50-T1-E3 933757-SI9185DMP-50-T1-E3
Manufacturer: Vishay Win Source Part Number: 933757-SI9185DMP-50- T1-E3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerPAK® MLP33-8 Package: Reel - TR Package: PowerPAK® MLP33-8 Mounting: Surface Mount Part Status: Obsolete Family Name: Si9185 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP33-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 933757-SI9185DMP-50-T1-E3
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PowerPAK® MLP33-8
Package: Reel - TR
Package: PowerPAK® MLP33-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: Si9185
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP33-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
5V 500MA Voltage Regulator IC - 776-SI9185DMP-50-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-SI9185DMP-50-T1-E3
5V 500MA Voltage Regulator IC 776-SI9185DMP-50-T1-E3
IC REG LIN 5V 500MA MLP33-8 Product overview: SI9185DMP-50-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-50-T1- E3 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 500MA MLP33-8 Product overview: SI9185DMP-50-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-50-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SI9185DMP-50-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI9185DMP-50-T1-E3
PMIC - Voltage Regulators - Linear SI9185DMP-50-T1-E3
IC REG LIN 5V 500MA MLP33-8

IC REG LIN 5V 500MA MLP33-8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI9185DMP-50-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI9185DMP-50-T1-E3
IC REG LIN 5V 500MA MLP33-8

IC REG LIN 5V 500MA MLP33-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 933757-SI9185DMP-50-T1-E3 776-SI9185DMP-50-T1-E3 SI9185DMP-50-T1-E3 SI9185DMP-50-T1-E3
Product Name PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-50-T1-E3 5V 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; PowerPAK® MLP33-8 Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2559EB - ODG (Origin Data Global)
Specs
Package Type Other; 28-LCC (J-Lead)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
250MA LDO Voltage Regulator IC - 699-ADP667AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details