Vishay Intertechnology, Inc. Embedded Processors and Controllers - SI9172DB SI9172DB

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020683-SI9172DB Packaging: Bulk Output Voltage: 1.5 V Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Evaluation Kit: Yes
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020683-SI9172DB Packaging: Bulk Output Voltage: 1.5 V Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Evaluation Kit: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - SI9172DB - 1020683-SI9172DB - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - SI9172DB
1020683-SI9172DB
Embedded Processors and Controllers - SI9172DB 1020683-SI9172DB
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020683-SI9172DB Packaging: Bulk Output Voltage: 1.5 V Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Evaluation Kit: Yes

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020683-SI9172DB
Packaging: Bulk
Output Voltage: 1.5 V
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Evaluation Kit: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1020683-SI9172DB
Product Name Embedded Processors and Controllers - SI9172DB
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 753-BCM56700A0KFEB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details