Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose SI9121DY-3-T1-E3

Description
Win Source Part Number: 1244374-SI9121DY-3-T 1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, ISDN Power Supplies Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 3V Voltage - Input: -10V ~ -60V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1244374-SI9121DY-3-T 1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, ISDN Power Supplies Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 3V Voltage - Input: -10V ~ -60V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244374-SI9121DY-3-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244374-SI9121DY-3-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244374-SI9121DY-3-T1-E3
Win Source Part Number: 1244374-SI9121DY-3-T 1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, ISDN Power Supplies Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 3V Voltage - Input: -10V ~ -60V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9121 Product Status: Obsolete

Win Source Part Number: 1244374-SI9121DY-3-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, ISDN Power Supplies
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 3V
Voltage - Input: -10V ~ -60V
Number of Outputs: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9121
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-SI9121DY-3-T1-E3
Power Management IC 750-SI9121DY-3-T1-E3
IC REG CONV ISDN 1OUT 8SOIC Product overview: SI9121DY-3-T1-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9121DY-3-T1-E3 can be used for catalog matching and distributor lookup.

IC REG CONV ISDN 1OUT 8SOIC Product overview: SI9121DY-3-T1-E3 from Vishay / Siliconix is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9121DY-3-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - SI9121DY-3-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SI9121DY-3-T1-E3
PMIC - Voltage Regulators - Special Purpose SI9121DY-3-T1-E3
IC REG CONV ISDN 1OUT 8SOIC

IC REG CONV ISDN 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1244374-SI9121DY-3-T1-E3 750-SI9121DY-3-T1-E3 SI9121DY-3-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

QFN Power Management IC - 750-A8295SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
4 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - 111-4205PBF - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
2 suppliers
Display Drivers - 74HCT4511D,652 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1333338 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck converter
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details