Allegro MicroSystems Inc. QFN Power Management IC A8295SESTR-T

Description
Analog Circuit, 1 Func, ROHS COMPLIANT, QFN-20 Product overview: A8295SESTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8295SESTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Analog Circuit, 1 Func, ROHS COMPLIANT, QFN-20 Product overview: A8295SESTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8295SESTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Power Management IC
750-A8295SESTR-T
QFN Power Management IC 750-A8295SESTR-T
Analog Circuit, 1 Func, ROHS COMPLIANT, QFN-20 Product overview: A8295SESTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8295SESTR-T can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, ROHS COMPLIANT, QFN-20 Product overview: A8295SESTR-T from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8295SESTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - A8295SESTR-T - 1011450-A8295SESTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8295SESTR-T
1011450-A8295SESTR-T
PMIC - PMIC - Voltage Regulators - Special Purpose - A8295SESTR-T 1011450-A8295SESTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1011450-A8295SESTR-T Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite Receivers Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 20-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011450-A8295SESTR-T
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite Receivers
Mounting: SMD (SMT)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 20-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG CONV RECVRS 1OUT 20QFN - 26-A8295SESTR-T - Utmel Electronic Limited
Hong Kong, China
IC REG CONV RECVRS 1OUT 20QFN
26-A8295SESTR-T
IC REG CONV RECVRS 1OUT 20QFN 26-A8295SESTR-T
IC REG CONV RECVRS 1OUT 20QFN

IC REG CONV RECVRS 1OUT 20QFN

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - A8295SESTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8295SESTR-T
PMIC - Voltage Regulators - Special Purpose A8295SESTR-T
IC REG CONV RECVRS 1OUT 20QFN

IC REG CONV RECVRS 1OUT 20QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-A8295SESTR-T 1011450-A8295SESTR-T 26-A8295SESTR-T A8295SESTR-T
Product Name QFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - A8295SESTR-T IC REG CONV RECVRS 1OUT 20QFN PMIC - Voltage Regulators - Special Purpose
Package Type Other; QFN Other; 20-QFN (4x4) Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4982SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1223379 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers