Vishay Precision Group Universal I/p Switch Mode Controller 16-Soic Full Reel; Supply Voltage Min Vishay SI9120DY

Description
UNIVERSAL I/P SWITCH MODE CONTROLLER 16-SOIC FULL REEL; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; MSL:- RoHS Compliant: No
Datasheet
Description
UNIVERSAL I/P SWITCH MODE CONTROLLER 16-SOIC FULL REEL; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal I/p Switch Mode Controller 16-Soic Full Reel; Supply Voltage Min Vishay - 46C2155 - Newark, An Avnet Company
Chicago, IL, United States
Universal I/p Switch Mode Controller 16-Soic Full Reel; Supply Voltage Min Vishay
46C2155
Universal I/p Switch Mode Controller 16-Soic Full Reel; Supply Voltage Min Vishay 46C2155
UNIVERSAL I/P SWITCH MODE CONTROLLER 16-SOIC FULL REEL; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; MSL:- RoHS Compliant: No

UNIVERSAL I/P SWITCH MODE CONTROLLER 16-SOIC FULL REEL; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46C2155
Product Name Universal I/p Switch Mode Controller 16-Soic Full Reel; Supply Voltage Min Vishay
Supply Voltage Other; 9.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details