Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SI9118DY-T1-E3

Description
Win Source Part Number: 1250125-SI9118DY-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 40kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 16.5V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SI9118 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250125-SI9118DY-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 40kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 16.5V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SI9118 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250125-SI9118DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250125-SI9118DY-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250125-SI9118DY-T1-E3
Win Source Part Number: 1250125-SI9118DY-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 40kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 80% Clock Sync: No Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 16.5V ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SI9118 Product Status: Obsolete

Win Source Part Number: 1250125-SI9118DY-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 40kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10V ~ 16.5V
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Vishay Siliconix
Base Product Number: SI9118
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SI9118DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SI9118DY-T1-E3
PMIC - Voltage Regulators - DC DC Switching Controllers SI9118DY-T1-E3
IC REG CTRLR FWRD CONV 16SOIC

IC REG CTRLR FWRD CONV 16SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - SI9118DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SI9118DY-T1-E3
DC DC Switching Controllers SI9118DY-T1-E3
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250125-SI9118DY-T1-E3 SI9118DY-T1-E3 SI9118DY-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
fsw 40 to 1000 kHz 40 to 1000 kHz 40 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 448-111-4189PBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 34-PowerVFQFN
View Details
5 suppliers
LM22680-Q1 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers