Vishay Precision Group High Frequency Converter, 16-Soic Full Reel; Frequency Vishay SI9117DY-T1-E3

Description
HIGH FREQUENCY CONVERTER, 16-SOIC FULL REEL; Frequency:1MHz; Full Scale Range:20kHz to 2MHz; Linearity %:-; Supply Voltage Range:9.5V to 16.5V; Digital IC Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:-; Output Voltage Max:4V RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY CONVERTER, 16-SOIC FULL REEL; Frequency:1MHz; Full Scale Range:20kHz to 2MHz; Linearity %:-; Supply Voltage Range:9.5V to 16.5V; Digital IC Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:-; Output Voltage Max:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Converter, 16-Soic Full Reel; Frequency Vishay - 65K1951 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Converter, 16-Soic Full Reel; Frequency Vishay
65K1951
High Frequency Converter, 16-Soic Full Reel; Frequency Vishay 65K1951
HIGH FREQUENCY CONVERTER, 16-SOIC FULL REEL; Frequency:1MHz; Full Scale Range:20kHz to 2MHz; Linearity %:-; Supply Voltage Range:9.5V to 16.5V; Digital IC Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:-; Output Voltage Max:4V RoHS Compliant: Yes

HIGH FREQUENCY CONVERTER, 16-SOIC FULL REEL; Frequency:1MHz; Full Scale Range:20kHz to 2MHz; Linearity %:-; Supply Voltage Range:9.5V to 16.5V; Digital IC Case:SOIC; No. of Pins:16Pins; Product Range:-; MSL:-; Output Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Frequency-to-Voltage Converters
Product Number 65K1951
Product Name High Frequency Converter, 16-Soic Full Reel; Frequency Vishay
DC Voltage 9.5V to 16.5V
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
User Interface Filter
Agency Approval CSA, FM, CE
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
Specs
Form Factor Stand-alone
User Interface None
DC Voltage 9, 11 or 36 VDC
View Details
Data Acquisition Module - STEMlab 125-14 Starter Kit - Red Pitaya, d.o.o.
Specs
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
Agency Approval CE Approved
View Details