Vishay Precision Group Dc/dc Controller, Soic-14, Full Reel; Supply Voltage Min Vishay SI9112DY-T1

Description
DC/DC CONTROLLER, SOIC-14, FULL REEL; Supply Voltage Min:9V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk RoHS Compliant: No
Datasheet
Description
DC/DC CONTROLLER, SOIC-14, FULL REEL; Supply Voltage Min:9V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Soic-14, Full Reel; Supply Voltage Min Vishay - 34C4964 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Soic-14, Full Reel; Supply Voltage Min Vishay
34C4964
Dc/dc Controller, Soic-14, Full Reel; Supply Voltage Min Vishay 34C4964
DC/DC CONTROLLER, SOIC-14, FULL REEL; Supply Voltage Min:9V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk RoHS Compliant: No

DC/DC CONTROLLER, SOIC-14, FULL REEL; Supply Voltage Min:9V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 34C4964
Product Name Dc/dc Controller, Soic-14, Full Reel; Supply Voltage Min Vishay
Supply Voltage Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details