Vishay Precision Group Dc/dc Controller, Soic-14; Supply Voltage Min Vishay SI9110DY-T1-E3

Description
DC/DC CONTROLLER, SOIC-14; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONTROLLER, SOIC-14; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Soic-14; Supply Voltage Min Vishay - 65K2725 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Soic-14; Supply Voltage Min Vishay
65K2725
Dc/dc Controller, Soic-14; Supply Voltage Min Vishay 65K2725
DC/DC CONTROLLER, SOIC-14; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk; MSL:- RoHS Compliant: Yes

DC/DC CONTROLLER, SOIC-14; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SI9110DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SI9110DY-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SI9110DY-T1-E3
IC REG CTRLR MULT TOP 14SOIC

IC REG CTRLR MULT TOP 14SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 65K2725 SI9110DY-T1-E3
Product Name Dc/dc Controller, Soic-14; Supply Voltage Min Vishay Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 9.5V
Pins 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1898116 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
5.5V Interface Transceiver IC - 704-74F240SCX - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
Interface Transceiver IC - 702-SI3201-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers