Vishay Precision Group Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SI9110DJ-E3

Description
IC REG CTRLR MULT TOPOLOGY 14DIP
Datasheet
Description
IC REG CTRLR MULT TOPOLOGY 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SI9110DJ-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SI9110DJ-E3
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SI9110DJ-E3
IC REG CTRLR MULT TOPOLOGY 14DIP

IC REG CTRLR MULT TOPOLOGY 14DIP

Supplier's Site
Dc/dc Controller, 14 Dip; Supply Voltage Min Vishay - 57J5772 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, 14 Dip; Supply Voltage Min Vishay
57J5772
Dc/dc Controller, 14 Dip; Supply Voltage Min Vishay 57J5772
DC/DC CONTROLLER, 14 DIP; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:DIP; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk; MSL:- RoHS Compliant: Yes

DC/DC CONTROLLER, 14 DIP; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:DIP; No. of Pins:14Pins; Switching Frequency:3MHz; Topology:Flyback, Cuk; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI9110DJ-E3 57J5772
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Controller, 14 Dip; Supply Voltage Min Vishay
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3202-G-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Line Interface ICs - 1906187 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details