MOSFET 2P-CH 20V 3.5A 6MICROFOOT Product overview: SI8901EDB-T2-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI8901EDB-T2-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 100849-SI8901EDB-T2-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-Micro Foot
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.5A
Gate-Source Threshold Voltage: 1V @ 350μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 20V 3.5A 6MICROFOOT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI8901EDB-T2-E1 | 100849-SI8901EDB-T2-E1 | SI8901EDB-T2-E1 |
| Product Name | 20V 3.5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8901EDB-T2-E1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tape & Reel (TR) | SOT3; 6-Micro Foot | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |