Vishay Precision Group Single FETs, MOSFETs SI8824EDB-T2-E1

Description
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8824EDB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8824EDB-T2-E1DKR-ND
Single FETs, MOSFETs SI8824EDB-T2-E1DKR-ND
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8824EDB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8824EDB-T2-E1TR-ND
Single FETs, MOSFETs SI8824EDB-T2-E1TR-ND
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8824EDB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8824EDB-T2-E1CT-ND
Single FETs, MOSFETs SI8824EDB-T2-E1CT-ND
N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

N-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Mosfet, N-Ch, 20V, 2.9A, Micro Foot-4; Channel Type Vishay - 49Y3697 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.9A, Micro Foot-4; Channel Type Vishay
49Y3697
Mosfet, N-Ch, 20V, 2.9A, Micro Foot-4; Channel Type Vishay 49Y3697
MOSFET, N-CH, 20V, 2.9A, MICRO FOOT-4; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

MOSFET, N-CH, 20V, 2.9A, MICRO FOOT-4; Channel Type:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay - 57AJ0480 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay
57AJ0480
Mosfet, N-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay 57AJ0480
MOSFET, N-CH, 20V, 2.9A, MICRO FOOT ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.9A, MICRO FOOT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8824EDB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8824EDB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8824EDB-T2-E1
MOSFET N-CH 20V 2.1A MICROFOOT

MOSFET N-CH 20V 2.1A MICROFOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Vds 5V Vgs MICRO FOOT 0.8 x 0.8

MOSFET 20V Vds 5V Vgs MICRO FOOT 0.8 x 0.8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI8824EDB-T2-E1DKR-ND 49Y3697 57AJ0480 SI8824EDB-T2-E1 SI8824EDB-T2-E1
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 20V, 2.9A, Micro Foot-4; Channel Type Vishay Mosfet, N-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details