Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8472DB-T2-E1 SI8472DB-T2-E1

Description
Manufacturer: Vishay Win Source Part Number: 1096291-SI8472DB-T2- E1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta), 1.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Micro Foot (1x1) Dimension: 4-UFBGA Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 8V Max Input Capacitance: 630pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 44 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096291-SI8472DB-T2- E1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta), 1.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Micro Foot (1x1) Dimension: 4-UFBGA Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 8V Max Input Capacitance: 630pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 44 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8472DB-T2-E1 - 1096291-SI8472DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8472DB-T2-E1
1096291-SI8472DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8472DB-T2-E1 1096291-SI8472DB-T2-E1
Manufacturer: Vishay Win Source Part Number: 1096291-SI8472DB-T2- E1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 780mW (Ta), 1.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Micro Foot (1x1) Dimension: 4-UFBGA Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 8V Max Input Capacitance: 630pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 44 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096291-SI8472DB-T2-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 780mW (Ta), 1.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Micro Foot (1x1)
Dimension: 4-UFBGA
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 18nC @ 8V
Max Input Capacitance: 630pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 44 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 20 V 44 mOhm MOSFET Transistor
278-SI8472DB-T2-E1
N-Channel SMD 20 V 44 mOhm MOSFET Transistor 278-SI8472DB-T2-E1
Si8472DB Series N-Channel 20 V 44 mOhm Surface Mount Power Mosfet - MICRO FOOT Product overview: SI8472DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20 V, 44 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20 V, 44 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8472DB-T2-E1 can be used for catalog matching and distributor lookup.

Si8472DB Series N-Channel 20 V 44 mOhm Surface Mount Power Mosfet - MICRO FOOT Product overview: SI8472DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 20 V, 44 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20 V, 44 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8472DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI8472DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8472DB-T2-E1TR-ND
Single FETs, MOSFETs SI8472DB-T2-E1TR-ND
N-Channel 20V 3.3A (Ta) 780mW (Ta) Surface Mount 4-MICRO FOOT® (1x1)

N-Channel 20V 3.3A (Ta) 780mW (Ta) Surface Mount 4-MICRO FOOT® (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8472DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8472DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8472DB-T2-E1DKR-ND
N-Channel 20V 3.3A (Ta) 780mW (Ta) Surface Mount 4-MICRO FOOT® (1x1)

N-Channel 20V 3.3A (Ta) 780mW (Ta) Surface Mount 4-MICRO FOOT® (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8472DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8472DB-T2-E1CT-ND
Single FETs, MOSFETs SI8472DB-T2-E1CT-ND
N-Channel 20V 3.3A (Ta) 780mW (Ta) Surface Mount 4-MICRO FOOT® (1x1)

N-Channel 20V 3.3A (Ta) 780mW (Ta) Surface Mount 4-MICRO FOOT® (1x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8472DB-T2-E1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI8472DB-T2-E1
Single FETs, MOSFETs SI8472DB-T2-E1
MOSFET N-CH 20V 4MICRO FOOT

MOSFET N-CH 20V 4MICRO FOOT

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 4.5A, Micro Foot Rohs Compliant Vishay - 57AJ0477 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4.5A, Micro Foot Rohs Compliant Vishay
57AJ0477
Mosfet, N-Ch, 20V, 4.5A, Micro Foot Rohs Compliant Vishay 57AJ0477
MOSFET, N-CH, 20V, 4.5A, MICRO FOOT ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 4.5A, MICRO FOOT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8472DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8472DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8472DB-T2-E1
MOSFET N-CH 20V 4MICRO FOOT

MOSFET N-CH 20V 4MICRO FOOT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096291-SI8472DB-T2-E1 278-SI8472DB-T2-E1 SI8472DB-T2-E1TR-ND SI8472DB-T2-E1 57AJ0477 SI8472DB-T2-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8472DB-T2-E1 N-Channel SMD 20 V 44 mOhm MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 20V, 4.5A, Micro Foot Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts
PD 780 to 1800 milliwatts 780 milliwatts 780 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers