Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI8441DB-T2-E1

Description
Win Source Part Number: 983293-SI8441DB-T2-E 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA Power Dissipation (Max): 2.77W (Ta), 13W (Tc) Package / Case: 6-UFBGA Supplier Device Package: 6-Micro Foot™ (1.5x1) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 10 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI8441 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 983293-SI8441DB-T2-E 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA Power Dissipation (Max): 2.77W (Ta), 13W (Tc) Package / Case: 6-UFBGA Supplier Device Package: 6-Micro Foot™ (1.5x1) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 10 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI8441 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 983293-SI8441DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
983293-SI8441DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 983293-SI8441DB-T2-E1
Win Source Part Number: 983293-SI8441DB-T2-E 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc) Rds On (Max) @ Id, Vgs: 80mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 700mV @ 250µA Power Dissipation (Max): 2.77W (Ta), 13W (Tc) Package / Case: 6-UFBGA Supplier Device Package: 6-Micro Foot™ (1.5x1) Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 10 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI8441 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Win Source Part Number: 983293-SI8441DB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 10.5A (Tc)
Rds On (Max) @ Id, Vgs: 80mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 700mV @ 250µA
Power Dissipation (Max): 2.77W (Ta), 13W (Tc)
Package / Case: 6-UFBGA
Supplier Device Package: 6-Micro Foot™ (1.5x1)
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 600 pF @ 10 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI8441
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Buy Now Datasheet
Singapore, Singapore
20V 10.5A MOSFET Transistor
278-SI8441DB-T2-E1
20V 10.5A MOSFET Transistor 278-SI8441DB-T2-E1
MOSFET P-CH 20V 10.5A 6MICROFOOT Product overview: SI8441DB-T2-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8441DB-T2-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 10.5A 6MICROFOOT Product overview: SI8441DB-T2-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8441DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 80mohm @ 4.5V

MOSFET 80mohm @ 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8441DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8441DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8441DB-T2-E1
MOSFET P-CH 20V 10.5A 6MICROFOOT

MOSFET P-CH 20V 10.5A 6MICROFOOT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 983293-SI8441DB-T2-E1 278-SI8441DB-T2-E1 SI8441DB-T2-E1 SI8441DB-T2-E1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 10.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR120Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
4 suppliers