Vishay Intertechnology, Inc. 8V 12.2A MOSFET Transistor SI8424DB-T1-E1

Description
MOSFET N-CH 8V 12.2A 4MICROFOOT Product overview: SI8424DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 12.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8424DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 8V 12.2A 4MICROFOOT Product overview: SI8424DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 12.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8424DB-T1-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 12.2A MOSFET Transistor
278-SI8424DB-T1-E1
8V 12.2A MOSFET Transistor 278-SI8424DB-T1-E1
MOSFET N-CH 8V 12.2A 4MICROFOOT Product overview: SI8424DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 12.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8424DB-T1-E1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 12.2A 4MICROFOOT Product overview: SI8424DB-T1-E1 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 12.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 12.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8424DB-T1-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8424DB-T1-E1 - 097342-SI8424DB-T1-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8424DB-T1-E1
097342-SI8424DB-T1-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8424DB-T1-E1 097342-SI8424DB-T1-E1
Manufacturer: Vishay Win Source Part Number: 097342-SI8424DB-T1-E 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.78W (Ta), 6.25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 4-Microfoot Dimension: 4-XFBGA, CSPBGA Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 12.2A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 1950pF @ 4V Maximum Gate-Source Voltage: ±5V Maximum Rds On at Id,Vgs: 31 mOhm @ 1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 097342-SI8424DB-T1-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.78W (Ta), 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-Microfoot
Dimension: 4-XFBGA, CSPBGA
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 12.2A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 1950pF @ 4V
Maximum Gate-Source Voltage: ±5V
Maximum Rds On at Id,Vgs: 31 mOhm @ 1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8424DB-T1-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8424DB-T1-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8424DB-T1-E1
MOSFET N-CH 8V 12.2A 4MICROFOOT

MOSFET N-CH 8V 12.2A 4MICROFOOT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI8424DB-T1-E1 097342-SI8424DB-T1-E1 SI8424DB-T1-E1
Product Name 8V 12.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8424DB-T1-E1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2780 milliwatts 2780 to 6250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 4-Microfoot 1950 pF @ 4 V
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers