Vishay Precision Group N-Channel 20V 16A BGA MOSFET Transistor SI8406DB-T2-E1

Description
N-Channel MOSFET, 20V, 16A, 33mR RdsOn, BGA Product overview: SI8406DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 16A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8406DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 20V, 16A, 33mR RdsOn, BGA Product overview: SI8406DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 16A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8406DB-T2-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 16A BGA MOSFET Transistor
278-SI8406DB-T2-E1
N-Channel 20V 16A BGA MOSFET Transistor 278-SI8406DB-T2-E1
N-Channel MOSFET, 20V, 16A, 33mR RdsOn, BGA Product overview: SI8406DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 16A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8406DB-T2-E1 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 20V, 16A, 33mR RdsOn, BGA Product overview: SI8406DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 16A, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 16A, BGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8406DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SI8406DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI8406DB-T2-E1DKR-ND
Single FETs, MOSFETs 742-SI8406DB-T2-E1DKR-ND
N-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

N-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI8406DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI8406DB-T2-E1CT-ND
Single FETs, MOSFETs 742-SI8406DB-T2-E1CT-ND
N-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

N-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI8406DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI8406DB-T2-E1TR-ND
Single FETs, MOSFETs 742-SI8406DB-T2-E1TR-ND
N-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

N-Channel 20V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8406DB-T2-E1 - 933692-SI8406DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8406DB-T2-E1
933692-SI8406DB-T2-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8406DB-T2-E1 933692-SI8406DB-T2-E1
Manufacturer: Vishay Win Source Part Number: 933692-SI8406DB-T2-E 1 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1) Package: 6-UFBGA Package: Reel - TR Mounting: Surface Mount Family Name: SI8406 Categories: Discrete Semiconductor Products Case / Package: 6-Micro Foot™ (1.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI8406DBT2E1, SI8406DB-T2-E1CT, SI8406DB-T2-E1DKR, SI8406DB-T2-E1TR

Manufacturer: Vishay
Win Source Part Number: 933692-SI8406DB-T2-E1
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)
Package: 6-UFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI8406
Categories: Discrete Semiconductor Products
Case / Package: 6-Micro Foot™ (1.5x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI8406DBT2E1, SI8406DB-T2-E1CT, SI8406DB-T2-E1DKR, SI8406DB-T2-E1TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8406DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8406DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8406DB-T2-E1
MOSFET N-CH 20V 16A 6MICRO FOOT

MOSFET N-CH 20V 16A 6MICRO FOOT

Supplier's Site
Mosfet Transistor, N Channel, 16 A, 20 V, 0.026 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay - 63W4153 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 16 A, 20 V, 0.026 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay
63W4153
Mosfet Transistor, N Channel, 16 A, 20 V, 0.026 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay 63W4153
MOSFET Transistor, N Channel, 16 A, 20 V, 0.026 ohm, 4.5 V, 400 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 16 A, 20 V, 0.026 ohm, 4.5 V, 400 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI8406DB-T2-E1 742-SI8406DB-T2-E1DKR-ND 933692-SI8406DB-T2-E1 SI8406DB-T2-E1 63W4153
Product Name N-Channel 20V 16A BGA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI8406DB-T2-E1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 16 A, 20 V, 0.026 Ohm, 4.5 V, 400 Mv Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data