Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7943DP-T1 SI7943DP-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092945-SI7943DP-T1 Mounting: SMD (SMT) Power Dissipation: 3.5 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): -6 A Drain to Source Resistance: 30 mΩ
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092945-SI7943DP-T1 Mounting: SMD (SMT) Power Dissipation: 3.5 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): -6 A Drain to Source Resistance: 30 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7943DP-T1 - 1092945-SI7943DP-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7943DP-T1
1092945-SI7943DP-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7943DP-T1 1092945-SI7943DP-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092945-SI7943DP-T1 Mounting: SMD (SMT) Power Dissipation: 3.5 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): -6 A Drain to Source Resistance: 30 mΩ

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092945-SI7943DP-T1
Mounting: SMD (SMT)
Power Dissipation: 3.5 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): -6 A
Drain to Source Resistance: 30 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1092945-SI7943DP-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7943DP-T1
Package Type SOT3; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 348926 - RS Components, Ltd.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-TO263-7
View Details
2 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
View Details
4 suppliers