Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI7909DN-T1-GE3

Description
Win Source Part Number: 1278469-SI7909DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 5.3A Rds On (Max) @ Id, Vgs: 37mOhm @ 7.7A, 4.5V Vgs(th) (Max) @ Id: 1V @ 700µA Power - Max: 1.3W Package / Case: PowerPAK® 1212-8 Dual Supplier Device Package: PowerPAK® 1212-8 Dual Gate Charge (Qg) (Max) @ Vgs: 24nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7909 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278469-SI7909DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 5.3A Rds On (Max) @ Id, Vgs: 37mOhm @ 7.7A, 4.5V Vgs(th) (Max) @ Id: 1V @ 700µA Power - Max: 1.3W Package / Case: PowerPAK® 1212-8 Dual Supplier Device Package: PowerPAK® 1212-8 Dual Gate Charge (Qg) (Max) @ Vgs: 24nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7909 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278469-SI7909DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278469-SI7909DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278469-SI7909DN-T1-GE3
Win Source Part Number: 1278469-SI7909DN-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 5.3A Rds On (Max) @ Id, Vgs: 37mOhm @ 7.7A, 4.5V Vgs(th) (Max) @ Id: 1V @ 700µA Power - Max: 1.3W Package / Case: PowerPAK® 1212-8 Dual Supplier Device Package: PowerPAK® 1212-8 Dual Gate Charge (Qg) (Max) @ Vgs: 24nC @ 4.5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7909 Product Status: Obsolete

Win Source Part Number: 1278469-SI7909DN-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 5.3A
Rds On (Max) @ Id, Vgs: 37mOhm @ 7.7A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 700µA
Power - Max: 1.3W
Package / Case: PowerPAK® 1212-8 Dual
Supplier Device Package: PowerPAK® 1212-8 Dual
Gate Charge (Qg) (Max) @ Vgs: 24nC @ 4.5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI7909
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7909DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7909DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7909DN-T1-GE3
MOSFET 2P-CH 12V 5.3A PPAK 1212

MOSFET 2P-CH 12V 5.3A PPAK 1212

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278469-SI7909DN-T1-GE3 SI7909DN-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details