Vishay Precision Group FET, MOSFET Arrays SI7900AEDN-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6A 1.5W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6A 1.5W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7900AEDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7900AEDN-T1-GE3TR-ND
FET, MOSFET Arrays SI7900AEDN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6A 1.5W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 6A 1.5W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 6 A 20 V MOSFET Transistor
2088-SI7900AEDN-T1-GE3
N-Channel Dual 6 A 20 V MOSFET Transistor 2088-SI7900AEDN-T1-GE3
TRANSISTOR 6 A, 20 V, 0.026 ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 1212-8, POWERPAK-8, FET General Purpose Power Product overview: SI7900AEDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6 A, 20 V, 0.026 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6 A, 20 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7900AEDN-T1-G E3 can be used for catalog matching and distributor lookup.

TRANSISTOR 6 A, 20 V, 0.026 ohm, 2 CHANNEL, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, 1212-8, POWERPAK-8, FET General Purpose Power Product overview: SI7900AEDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 6 A, 20 V, 0.026 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 6 A, 20 V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7900AEDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7900AEDN-T1-GE3 - 064580-SI7900AEDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7900AEDN-T1-GE3
064580-SI7900AEDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7900AEDN-T1-GE3 064580-SI7900AEDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064580-SI7900AEDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 16nC @ 4.5V Maximum Rds On at Id,Vgs: 26 mOhm @ 8.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064580-SI7900AEDN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 16nC @ 4.5V
Maximum Rds On at Id,Vgs: 26 mOhm @ 8.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 20V 8.5A 3.1W 26mohm @ 4.5V - 880-SI7900AEDN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 20V 8.5A 3.1W 26mohm @ 4.5V
880-SI7900AEDN-T1-GE3
MOSFET 20V 8.5A 3.1W 26mohm @ 4.5V 880-SI7900AEDN-T1-GE3
MOSFET 20V 8.5A 3.1W 26mohm @ 4.5V

MOSFET 20V 8.5A 3.1W 26mohm @ 4.5V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7900AEDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7900AEDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7900AEDN-T1-GE3
MOSFET 2N-CH 20V 6A PPAK 1212

MOSFET 2N-CH 20V 6A PPAK 1212

Supplier's Site
FET, MOSFET Arrays - SI7900AEDN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7900AEDN-T1-GE3
FET, MOSFET Arrays SI7900AEDN-T1-GE3
MOSFET 2N-CH 20V 6A PPAK 1212-8

MOSFET 2N-CH 20V 6A PPAK 1212-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7900AEDN-T1-GE3TR-ND 2088-SI7900AEDN-T1-GE3 064580-SI7900AEDN-T1-GE3 880-SI7900AEDN-T1-GE3 SI7900AEDN-T1-GE3 SI7900AEDN-T1-GE3
Product Name FET, MOSFET Arrays N-Channel Dual 6 A 20 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7900AEDN-T1-GE3 MOSFET 20V 8.5A 3.1W 26mohm @ 4.5V Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) Common Drain
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4310ZTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Single FETs, MOSFETs - UJ3C065080T3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
IDSS 31000 milliamps
View Details
4 suppliers