Vishay Precision Group Dual Power Supply Controller, Ssop28; Supply Voltage Min Vishay SI786CG

Description
DUAL POWER SUPPLY CONTROLLER, SSOP28; Supply Voltage Min:5.5V; Supply Voltage Max:30V; No. of Outputs:2 Output; Duty Cycle (%):95%; Controller IC Case Style:SSOP; No. of Pins:28Pins; Switching Frequency:330kHz; Product Range:-; MSL:-RoHS Compliant: No
Datasheet
Description
DUAL POWER SUPPLY CONTROLLER, SSOP28; Supply Voltage Min:5.5V; Supply Voltage Max:30V; No. of Outputs:2 Output; Duty Cycle (%):95%; Controller IC Case Style:SSOP; No. of Pins:28Pins; Switching Frequency:330kHz; Product Range:-; MSL:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Power Supply Controller, Ssop28; Supply Voltage Min Vishay - 46C2109 - Newark, An Avnet Company
Chicago, IL, United States
Dual Power Supply Controller, Ssop28; Supply Voltage Min Vishay
46C2109
Dual Power Supply Controller, Ssop28; Supply Voltage Min Vishay 46C2109
DUAL POWER SUPPLY CONTROLLER, SSOP28; Supply Voltage Min:5.5V; Supply Voltage Max:30V; No. of Outputs:2 Output; Duty Cycle (%):95%; Controller IC Case Style:SSOP; No. of Pins:28Pins; Switching Frequency:330kHz; Product Range:-; MSL:-RoHS Compliant: No

DUAL POWER SUPPLY CONTROLLER, SSOP28; Supply Voltage Min:5.5V; Supply Voltage Max:30V; No. of Outputs:2 Output; Duty Cycle (%):95%; Controller IC Case Style:SSOP; No. of Pins:28Pins; Switching Frequency:330kHz; Product Range:-; MSL:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 46C2109
Product Name Dual Power Supply Controller, Ssop28; Supply Voltage Min Vishay
Supply Voltage Other; 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers