Manufacturer: Vishay
Win Source Part Number: 322837-SI7852DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 7.6A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 41nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
N-Channel 80V 7.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 80V 7.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 80V 7.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
80V 7.6A N-CH MOSFET, 16.5mR Rds On, 1.9W PD, SO-8 Product overview: SI7852DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.6A, 1.9W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 7.6A, 1.9W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7852DP-T1-GE3 can be used for catalog matching and distributor lookup.
80V 7.6A 16.5mΩ@10V,10A 1.9W 2V@250uA N Channel PowerPAK-SO-8 MOSFETs ROHS
MOSFET 80V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 80V 7.6A PPAK SO-8
MOSFET, N-CH, 80V, 12.5A, 150DEG C, 1.9W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:12.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes
MOSFET N-CH 80V 7.6A PPAK SO-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 322837-SI7852DP-T1-GE3 | SI7852DP-T1-GE3TR-ND | 278-SI7852DP-T1-GE3 | SI7852DP-T1-GE3 | SI7852DP-T1-GE3 | SI7852DP-T1-GE3 | 63W4151 | SI7852DP-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7852DP-T1-GE3 | Single FETs, MOSFETs | 80V 7.6A 1.9W MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 12.5A, 150Deg C, 1.9W; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 80 volts | 80 volts | 80 volts | |||||
| PD | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAK® SO-8 |