Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7848BDP-T1-E3 SI7848BDP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028671-SI7848BDP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028671-SI7848BDP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7848BDP-T1-E3 - 028671-SI7848BDP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7848BDP-T1-E3
028671-SI7848BDP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7848BDP-T1-E3 028671-SI7848BDP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028671-SI7848BDP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 47A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 2000pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 028671-SI7848BDP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta), 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 2000pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 16 A 40 V 0.009 ohm MOSFET Transistor
278-SI7848BDP-T1-E3
N-Channel 16 A 40 V 0.009 ohm MOSFET Transistor 278-SI7848BDP-T1-E3
TRANSISTOR 16 A, 40 V, 0.009 ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7848BDP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16 A, 40 V, 0.009 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16 A, 40 V, 0.009 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7848BDP-T1-E3 can be used for catalog matching and distributor lookup.

TRANSISTOR 16 A, 40 V, 0.009 ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7848BDP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16 A, 40 V, 0.009 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16 A, 40 V, 0.009 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7848BDP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7848BDP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7848BDP-T1-E3TR-ND
Single FETs, MOSFETs SI7848BDP-T1-E3TR-ND
N-Channel 40V 47A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 47A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7848BDP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7848BDP-T1-E3DKR-ND
Single FETs, MOSFETs SI7848BDP-T1-E3DKR-ND
N-Channel 40V 47A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 47A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7848BDP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7848BDP-T1-E3CT-ND
Single FETs, MOSFETs SI7848BDP-T1-E3CT-ND
N-Channel 40V 47A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 47A (Tc) 4.2W (Ta), 36W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7848BDP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7848BDP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7848BDP-T1-E3
MOSFET N-CH 40V 47A PPAK SO-8

MOSFET N-CH 40V 47A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7848BDP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7848BDP-T1-E3
Single FETs, MOSFETs SI7848BDP-T1-E3
MOSFET N-CH 40V 47A PPAK SO-8

MOSFET N-CH 40V 47A PPAK SO-8

Supplier's Site Datasheet
40V 47A 4.2W 9mΩ@10V,16A 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS - 17930-SI7848BDP-T1-E3 - Utmel Electronic Limited
Hong Kong, China
40V 47A 4.2W 9mΩ@10V,16A 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS
17930-SI7848BDP-T1-E3
40V 47A 4.2W 9mΩ@10V,16A 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS 17930-SI7848BDP-T1-E3
40V 47A 4.2W 9mΩ@10V,16A 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

40V 47A 4.2W 9mΩ@10V,16A 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS

Supplier's Site
N Channel Mosfet; Channel Type Vishay - 26R1938 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
26R1938
N Channel Mosfet; Channel Type Vishay 26R1938
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:47A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:4.2W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:47A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:4.2W RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, Full Reel; Channel Type Vishay - 75M5557 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Full Reel; Channel Type Vishay
75M5557
N Channel Mosfet, Full Reel; Channel Type Vishay 75M5557
N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:47A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:8PinsRoHS Compliant: Yes

N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:47A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8

MOSFET 40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028671-SI7848BDP-T1-E3 278-SI7848BDP-T1-E3 SI7848BDP-T1-E3TR-ND SI7848BDP-T1-E3 SI7848BDP-T1-E3 17930-SI7848BDP-T1-E3 26R1938 75M5557 SI7848BDP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7848BDP-T1-E3 N-Channel 16 A 40 V 0.009 ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs 40V 47A 4.2W 9mΩ@10V,16A 3V@250uA N Channel PowerPAK SO-8 MOSFETs ROHS N Channel Mosfet; Channel Type Vishay N Channel Mosfet, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 4200 to 36000 milliwatts 4200 milliwatts 4200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details