Vishay Intertechnology, Inc. 30V 6.4A MOSFET Transistor SI7844DP-T1-GE3

Description
MOSFET 2N-CH 30V 6.4A PPAK SO-8 Product overview: SI7844DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7844DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 6.4A PPAK SO-8 Product overview: SI7844DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7844DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.4A MOSFET Transistor
289-SI7844DP-T1-GE3
30V 6.4A MOSFET Transistor 289-SI7844DP-T1-GE3
MOSFET 2N-CH 30V 6.4A PPAK SO-8 Product overview: SI7844DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7844DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 6.4A PPAK SO-8 Product overview: SI7844DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7844DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7844DP-T1-GE3 - 1096202-SI7844DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7844DP-T1-GE3
1096202-SI7844DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7844DP-T1-GE3 1096202-SI7844DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096202-SI7844DP-T1- GE3 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.4A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 20nC @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096202-SI7844DP-T1-GE3
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.4A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 20nC @ 10V
Maximum Rds On at Id,Vgs: 22 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI7844DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7844DP-T1-GE3
FET, MOSFET Arrays SI7844DP-T1-GE3
MOSFET 2N-CH 30V 6.4A PPAK SO-8

MOSFET 2N-CH 30V 6.4A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7844DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7844DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7844DP-T1-GE3
MOSFET 2N-CH 30V 6.4A PPAK SO-8

MOSFET 2N-CH 30V 6.4A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-SI7844DP-T1-GE3 1096202-SI7844DP-T1-GE3 SI7844DP-T1-GE3 SI7844DP-T1-GE3
Product Name 30V 6.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7844DP-T1-GE3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SO-8; SOT3; PowerPAK SO-8 Dual SO-8; PowerPAK® SO-8 Dual
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers