Vishay Precision Group 75V 16A MOSFET Transistor SI7812DN-T1-GE3

Description
75V 16A N-CH MOSFET, 37mR Rds On, PowerPAK Product overview: SI7812DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7812DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75V 16A N-CH MOSFET, 37mR Rds On, PowerPAK Product overview: SI7812DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7812DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 16A MOSFET Transistor
278-SI7812DN-T1-GE3
75V 16A MOSFET Transistor 278-SI7812DN-T1-GE3
75V 16A N-CH MOSFET, 37mR Rds On, PowerPAK Product overview: SI7812DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7812DN-T1-GE3 can be used for catalog matching and distributor lookup.

75V 16A N-CH MOSFET, 37mR Rds On, PowerPAK Product overview: SI7812DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7812DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-GE3 - 042623-SI7812DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-GE3
042623-SI7812DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-GE3 042623-SI7812DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 042623-SI7812DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 840pF @ 35V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 37 mOhm @ 7.2A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 042623-SI7812DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 840pF @ 35V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 37 mOhm @ 7.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7812DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7812DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7812DN-T1-GE3CT-ND
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7812DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7812DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7812DN-T1-GE3TR-ND
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7812DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7812DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7812DN-T1-GE3DKR-ND
N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 75V 16A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7812DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7812DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7812DN-T1-GE3
MOSFET N-CH 75V 16A PPAK1212-8

MOSFET N-CH 75V 16A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SI7812DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7812DN-T1-GE3
Single FETs, MOSFETs SI7812DN-T1-GE3
MOSFET N-CH 75V 16A PPAK1212-8

MOSFET N-CH 75V 16A PPAK1212-8

Supplier's Site Datasheet
N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay - 33P5429 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay
33P5429
N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay 33P5429
N CHANNEL MOSFET, 75V, 16A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:3.8W RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 16A POWERPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:3.8W RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay - 26R1935 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay
26R1935
N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay 26R1935
N CHANNEL MOSFET, 75V, 16A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 16A POWERPAK; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7812DN-T1-GE3 042623-SI7812DN-T1-GE3 SI7812DN-T1-GE3CT-ND SI7812DN-T1-GE3 SI7812DN-T1-GE3 33P5429 26R1935
Product Name 75V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7812DN-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Channel Mosfet, 75V, 16A Powerpak, Full Reel; Channel Type Vishay N Channel Mosfet, 75V, 16A Powerpak; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 3800 milliwatts 3800 to 52000 milliwatts 3800 milliwatts 3800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
IGBT Transistors - AIHD15N60RATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers