MOSFET N-CH 30V 40.6A/60A PPAK Product overview: SI7792DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40.6A, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40.6A, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7792DP-T1-GE3 can be used for catalog matching and distributor lookup.
N-Channel 30V 40.6A (Ta), 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 1249504-SI7792DP-T1-
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 40.6A/60A PPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI7792DP-T1-GE3 | SI7792DP-T1-GE3-ND | 1249504-SI7792DP-T1-GE3 | SI7792DP-T1-GE3 |
| Product Name | 30V 40.6A 60A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7792DP-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 6250 milliwatts |