Vishay Precision Group Single FETs, MOSFETs SI7790DP-T1-GE3

Description
N-Channel 40V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7790DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7790DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7790DP-T1-GE3TR-ND
N-Channel 40V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 50A (Tc) 5.2W (Ta), 69W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
40V 50A MOSFET Transistor
278-SI7790DP-T1-GE3
40V 50A MOSFET Transistor 278-SI7790DP-T1-GE3
MOSFET N-CH 40V 50A PPAK SO-8 Product overview: SI7790DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7790DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 50A PPAK SO-8 Product overview: SI7790DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7790DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7790DP-T1-GE3 - 064574-SI7790DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7790DP-T1-GE3
064574-SI7790DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7790DP-T1-GE3 064574-SI7790DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 064574-SI7790DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 4200pF @ 20V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): AUIRFN8401TR; Si7790DP; STL120N4LF6AG; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 064574-SI7790DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 4200pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): AUIRFN8401TR; Si7790DP; STL120N4LF6AG;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Mosfet, N Channel, 40V, 50A, Powerpak So-8; Channel Type Vishay - 69W7233 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 40V, 50A, Powerpak So-8; Channel Type Vishay
69W7233
Mosfet, N Channel, 40V, 50A, Powerpak So-8; Channel Type Vishay 69W7233
MOSFET, N CHANNEL, 40V, 50A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 40V, 50A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7790DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7790DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7790DP-T1-GE3
MOSFET N-CH 40V 50A PPAK SO-8

MOSFET N-CH 40V 50A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7790DP-T1-GE3TR-ND 278-SI7790DP-T1-GE3 064574-SI7790DP-T1-GE3 69W7233 SI7790DP-T1-GE3
Product Name Single FETs, MOSFETs 40V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7790DP-T1-GE3 Mosfet, N Channel, 40V, 50A, Powerpak So-8; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8 TO-3; SO-8 SO-8; PowerPAKR SO-8
PD 5200 milliwatts 5200 to 69000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data