Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7726DN-T1-GE3

Description
N-Channel 30V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 30V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7726DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7726DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7726DN-T1-GE3TR-ND
N-Channel 30V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 30V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
SMD 30V 35A MOSFET Transistor
278-SI7726DN-T1-GE3
SMD 30V 35A MOSFET Transistor 278-SI7726DN-T1-GE3
30V 35A N-CH MOSFET, 9.5mR Rds On, Surface Mount Product overview: SI7726DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7726DN-T1-GE3 can be used for catalog matching and distributor lookup.

30V 35A N-CH MOSFET, 9.5mR Rds On, Surface Mount Product overview: SI7726DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7726DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7726DN-T1-GE3 - 103163-SI7726DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7726DN-T1-GE3
103163-SI7726DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7726DN-T1-GE3 103163-SI7726DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 103163-SI7726DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Family Name: Si7726DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1765pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): AP0903GYT-HF; NTTFS4928NTAG; NTTFS4928NTWG; Introduction Date: August 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 103163-SI7726DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Family Name: Si7726DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1765pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): AP0903GYT-HF; NTTFS4928NTAG; NTTFS4928NTWG;
Introduction Date: August 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 30V 35A 1212-8 - 880-SI7726DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 35A 1212-8
880-SI7726DN-T1-GE3
MOSFET N-CH 30V 35A 1212-8 880-SI7726DN-T1-GE3
MOSFET N-CH 30V 35A 1212-8

MOSFET N-CH 30V 35A 1212-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7726DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7726DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7726DN-T1-GE3
MOSFET N-CH 30V 35A PPAK1212-8

MOSFET N-CH 30V 35A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 35A 52W 9.5mohm @ 10V

MOSFET 30V 35A 52W 9.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7726DN-T1-GE3TR-ND 278-SI7726DN-T1-GE3 103163-SI7726DN-T1-GE3 880-SI7726DN-T1-GE3 SI7726DN-T1-GE3 SI7726DN-T1-GE3
Product Name Single FETs, MOSFETs SMD 30V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7726DN-T1-GE3 MOSFET N-CH 30V 35A 1212-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8
PD 3800 milliwatts 3800 to 52000 milliwatts 3800 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - 64-2105PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
4 suppliers