Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7674DP-T1-E3

Description
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7674DP-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7674DP-T1-E3-ND
Single FETs, MOSFETs SI7674DP-T1-E3-ND
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-E3 - 794320-SI7674DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-E3
794320-SI7674DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-E3 794320-SI7674DP-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794320-SI7674DP-T1-E 3 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Part Status: Obsolete(EOL) Family Name: Si7674DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PowerPAK SO-8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5910pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 5.4W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): RS1E240GNTB; TPCA8042(TE12L1,V) ; TPCA8042(TE12L,QM) ; TPCA8042; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794320-SI7674DP-T1-E3
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Part Status: Obsolete(EOL)
Family Name: Si7674DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5910pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 5.4W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.3 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): RS1E240GNTB; TPCA8042(TE12L1,V) ; TPCA8042(TE12L,QM) ; TPCA8042;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7674DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7674DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7674DP-T1-E3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7674DP-T1-E3-ND 794320-SI7674DP-T1-E3 SI7674DP-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - 448-AUIRFN8459TRCT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type 8-PowerTDFN
View Details
7 suppliers