Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655DN-T1-GE3 SI7655DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 131279-SI7655DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 4.8W (Ta), 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 225nC @ 10V Max Input Capacitance: 6600pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 131279-SI7655DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 4.8W (Ta), 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 225nC @ 10V Max Input Capacitance: 6600pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655DN-T1-GE3 - 131279-SI7655DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655DN-T1-GE3
131279-SI7655DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655DN-T1-GE3 131279-SI7655DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 131279-SI7655DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 4.8W (Ta), 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 225nC @ 10V Max Input Capacitance: 6600pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 3.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 131279-SI7655DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 4.8W (Ta), 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 225nC @ 10V
Max Input Capacitance: 6600pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 3.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7655DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7655DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7655DN-T1-GE3TR-ND
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SI7655DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7655DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7655DN-T1-GE3CT-ND
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SI7655DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7655DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7655DN-T1-GE3DKR-ND
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Singapore, Singapore
-20V -40A MOSFET Transistor
278-SI7655DN-T1-GE3
-20V -40A MOSFET Transistor 278-SI7655DN-T1-GE3
P-CH MOSFET, -20V, -40A, 3.6mR RdsOn, PPAK 1212 Product overview: SI7655DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7655DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -20V, -40A, 3.6mR RdsOn, PPAK 1212 Product overview: SI7655DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7655DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, -20V, Powerpak 1212-8; Channel Type Vishay - 04X9768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, Powerpak 1212-8; Channel Type Vishay
04X9768
Mosfet, P Channel, -20V, Powerpak 1212-8; Channel Type Vishay 04X9768
MOSFET, P CHANNEL, -20V, POWERPAK 1212-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, POWERPAK 1212-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -20V, Powerpak 1212-8, Full Reel; Channel Type Vishay - 74W0700 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, Powerpak 1212-8, Full Reel; Channel Type Vishay
74W0700
Mosfet, P-Ch, -20V, Powerpak 1212-8, Full Reel; Channel Type Vishay 74W0700
MOSFET, P-CH, -20V, POWERPAK 1212-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:57W RoHS Compliant: Yes

MOSFET, P-CH, -20V, POWERPAK 1212-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:57W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7655DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7655DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7655DN-T1-GE3
MOSFET P-CH 20V 40A PPAK1212-8S

MOSFET P-CH 20V 40A PPAK1212-8S

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V 3.6mOhm@10V 40A P-Ch G-III

MOSFET -20V 3.6mOhm@10V 40A P-Ch G-III

Buy Now Datasheet
Single FETs, MOSFETs - SI7655DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7655DN-T1-GE3
Single FETs, MOSFETs SI7655DN-T1-GE3
MOSFET P-CH 20V 40A PPAK1212-8S

MOSFET P-CH 20V 40A PPAK1212-8S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 131279-SI7655DN-T1-GE3 SI7655DN-T1-GE3TR-ND 278-SI7655DN-T1-GE3 04X9768 74W0700 SI7655DN-T1-GE3 SI7655DN-T1-GE3 SI7655DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655DN-T1-GE3 Single FETs, MOSFETs -20V -40A MOSFET Transistor Mosfet, P Channel, -20V, Powerpak 1212-8; Channel Type Vishay Mosfet, P-Ch, -20V, Powerpak 1212-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 4800 to 57000 milliwatts 57000 milliwatts 57000 milliwatts 4800 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data