Vishay Precision Group Single FETs, MOSFETs SI7635DP-T1-GE3

Description
P-Channel 20V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 20V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7635DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7635DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7635DP-T1-GE3TR-ND
P-Channel 20V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 40A (Tc) 5W (Ta), 54W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7635DP-T1-GE3 - 138537-SI7635DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7635DP-T1-GE3
138537-SI7635DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7635DP-T1-GE3 138537-SI7635DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 138537-SI7635DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 143nC @ 10V Max Input Capacitance: 4595pF @ 10V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 4.9 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): AON7421; AON7423; Si7149ADP-T1-GE3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 138537-SI7635DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 143nC @ 10V
Max Input Capacitance: 4595pF @ 10V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): AON7421; AON7423; Si7149ADP-T1-GE3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
20V 40A MOSFET Transistor
278-SI7635DP-T1-GE3
20V 40A MOSFET Transistor 278-SI7635DP-T1-GE3
MOSFET P-CH 20V 40A PPAK SO-8 Product overview: SI7635DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7635DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 40A PPAK SO-8 Product overview: SI7635DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7635DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7635DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7635DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7635DP-T1-GE3
MOSFET P-CH 20V 40A PPAK SO-8

MOSFET P-CH 20V 40A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7635DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7635DP-T1-GE3
Single FETs, MOSFETs SI7635DP-T1-GE3
MOSFET P-CH 20V 40A PPAK SO-8

MOSFET P-CH 20V 40A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7635DP-T1-GE3TR-ND 138537-SI7635DP-T1-GE3 278-SI7635DP-T1-GE3 SI7635DP-T1-GE3 SI7635DP-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7635DP-T1-GE3 20V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 Tape & Reel (TR) 4595 pF @ 10 V SO-8; PowerPAK® SO-8
V(BR)DSS 20 volts 20 volts
PD 5000 to 54000 milliwatts 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data