Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7629DN-T1-GE3

Description
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7629DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7629DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7629DN-T1-GE3DKR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7629DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7629DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7629DN-T1-GE3CT-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7629DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7629DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7629DN-T1-GE3TR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
20V 35A 52W MOSFET Transistor
278-SI7629DN-T1-GE3
20V 35A 52W MOSFET Transistor 278-SI7629DN-T1-GE3
MOSFET 20V 35A 52W Product overview: SI7629DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A, 52W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, 52W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7629DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 20V 35A 52W Product overview: SI7629DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A, 52W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, 52W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7629DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7629DN-T1-GE3 - 1096188-SI7629DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7629DN-T1-GE3
1096188-SI7629DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7629DN-T1-GE3 1096188-SI7629DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096188-SI7629DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 177nC @ 10V Max Input Capacitance: 5790pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096188-SI7629DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 177nC @ 10V
Max Input Capacitance: 5790pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 4.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7629DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7629DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7629DN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 35A 52W

MOSFET 20V 35A 52W

Buy Now Datasheet
Single FETs, MOSFETs - SI7629DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7629DN-T1-GE3
Single FETs, MOSFETs SI7629DN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7629DN-T1-GE3DKR-ND 278-SI7629DN-T1-GE3 1096188-SI7629DN-T1-GE3 SI7629DN-T1-GE3 SI7629DN-T1-GE3 SI7629DN-T1-GE3
Product Name Single FETs, MOSFETs 20V 35A 52W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7629DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8
PD 52000 milliwatts 3700 to 52000 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data