Vishay Precision Group Channel Type Vishay SI7613DN-T1-GE3.

Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:52.1W; No. of Pins:8Pins RoHS Compliant: Yes
Description
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:52.1W; No. of Pins:8Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Vishay - 28AC2172 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
28AC2172
Channel Type Vishay 28AC2172
Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:52.1W; No. of Pins:8Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:52.1W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC2172
Product Name Channel Type Vishay
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT26; Sot-26
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16W-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
RF FETs, MOSFETs - 2312-QPD0007TR13TR-ND - DigiKey
Specs
Package Type 6-VDFN Exposed Pad
View Details