N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
60V 15A N-CH MOSFET, 7.5mR Rds On, PowerPAK SO Product overview: SI7478DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7478DP-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 028653-SI7478DP-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7478DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): DMT69M8LPS-13; FDMS5672; CSD18563Q5A; TPCA8050-H;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
N CHANNEL MOSFET, 60V, 20A, POWERPAK SO, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: Yes
MOSFET N-CH 60V 15A PPAK SO-8
MOSFET 60V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 60V 15A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7478DP-T1-E3CT-ND | 278-SI7478DP-T1-E3 | 028653-SI7478DP-T1-E3 | 73W9418 | SI7478DP-T1-E3 | SI7478DP-T1-E3 | SI7478DP-T1-E3 |
| Product Name | Single FETs, MOSFETs | 60V 15A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7478DP-T1-E3 | N Channel Mosfet, 60V, 20A, Powerpak So, Full Reel; Channel Type Vishay | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | TO-3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | ||
| PD | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |