Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7448DP-T1-GE3

Description
N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7448DP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7448DP-T1-GE3-ND
Single FETs, MOSFETs SI7448DP-T1-GE3-ND
N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-GE3 - 894776-SI7448DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-GE3
894776-SI7448DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-GE3 894776-SI7448DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894776-SI7448DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7448 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894776-SI7448DP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7448
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7448DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7448DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7448DP-T1-GE3
MOSFET N-CH 20V 13.4A PPAK SO-8

MOSFET N-CH 20V 13.4A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7448DP-T1-GE3-ND 894776-SI7448DP-T1-GE3 SI7448DP-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
 - AUIRFZ44VZSTRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3/2
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers