N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 115051-SI7430DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 64W (Tc)
Family Name: SI7430DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1735pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): RJK1576DPA-00#J5A; FDMS2572-F095; STL25N15F3; RJK1555DPA-00-J0;
Introduction Date: September 05, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
150V N-CH MOSFET 45mR RdsOn 26A SOIC Product overview: SI7430DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 26A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 26A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7430DP-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 150V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 150V 26A PPAK SO-8
MOSFET Transistor, N Channel, 26 A, 150 V, 0.036 ohm, 10 V, 4.5 V RoHS Compliant: Yes
MOSFET N-CH 150V 26A PPAK SO-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI7430DP-T1-GE3DKR-ND | 115051-SI7430DP-T1-GE3 | 278-SI7430DP-T1-GE3 | SI7430DP-T1-GE3 | SI7430DP-T1-GE3 | 23T8524 | SI7430DP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7430DP-T1-GE3 | 150V 26A SOIC MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 26 A, 150 V, 0.036 Ohm, 10 V, 4.5 V Rohs Compliant Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | Surface Mount | TO-3 | SO-8; PowerPAK® SO-8 | ||
| V(BR)DSS | 150 volts | 150 volts | |||||
| PD | 5200 to 64000 milliwatts | 5200 milliwatts | 5200 milliwatts |