Vishay Precision Group Single FETs, MOSFETs SI7430DP-T1-E3

Description
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7430DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7430DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7430DP-T1-E3DKR-ND
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7430DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7430DP-T1-E3TR-ND
Single FETs, MOSFETs SI7430DP-T1-E3TR-ND
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7430DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7430DP-T1-E3CT-ND
Single FETs, MOSFETs SI7430DP-T1-E3CT-ND
N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 150V 26A (Tc) 5.2W (Ta), 64W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
150V 7.2A MOSFET Transistor
278-SI7430DP-T1-E3
150V 7.2A MOSFET Transistor 278-SI7430DP-T1-E3
150V 7.2A N-CH MOSFET, 45mR RdsOn, PowerPAK SO Product overview: SI7430DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7430DP-T1-E3 can be used for catalog matching and distributor lookup.

150V 7.2A N-CH MOSFET, 45mR RdsOn, PowerPAK SO Product overview: SI7430DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7430DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7430DP-T1-E3 - 064566-SI7430DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7430DP-T1-E3
064566-SI7430DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7430DP-T1-E3 064566-SI7430DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 064566-SI7430DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 64W (Tc) Family Name: SI7430DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1735pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): BSC520N15NS3 G; RJK1555DPA-00#J0; RJK1555DPA-00-J0; Introduction Date: September 05, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064566-SI7430DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 64W (Tc)
Family Name: SI7430DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1735pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): BSC520N15NS3 G; RJK1555DPA-00#J0; RJK1555DPA-00-J0;
Introduction Date: September 05, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7430DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7430DP-T1-E3
Single FETs, MOSFETs SI7430DP-T1-E3
MOSFET N-CH 150V 26A PPAK SO-8

MOSFET N-CH 150V 26A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 150V Vds 20V Vgs PowerPAK SO-8

MOSFET 150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay - 35M3623 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay
35M3623
N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay 35M3623
N CHANNEL MOSFET, 150V, 26A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:26A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 26A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:26A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay - 71T8053 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay
71T8053
N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay 71T8053
N CHANNEL MOSFET, 150V, 26A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:26A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 26A, SOIC-8; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:26A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7430DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7430DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7430DP-T1-E3
MOSFET N-CH 150V 26A PPAK SO-8

MOSFET N-CH 150V 26A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7430DP-T1-E3DKR-ND 278-SI7430DP-T1-E3 064566-SI7430DP-T1-E3 SI7430DP-T1-E3 SI7430DP-T1-E3 35M3623 SI7430DP-T1-E3
Product Name Single FETs, MOSFETs 150V 7.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7430DP-T1-E3 Single FETs, MOSFETs MOSFET N Channel Mosfet, 150V, 26A, Soic-8; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3 SO-8; PowerPAKR SO-8
PD 64000 milliwatts 5200 to 64000 milliwatts 5200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3207ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers