Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7401DN-T1 SI7401DN-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983423-SI7401DN-T1 Power Dissipation: 1.5 W Number of Pins: 8 Rise Time: 45 ns Fall Time: 95 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 7.3 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 130 ns Drain to Source Resistance: 21 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983423-SI7401DN-T1 Power Dissipation: 1.5 W Number of Pins: 8 Rise Time: 45 ns Fall Time: 95 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 7.3 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 130 ns Drain to Source Resistance: 21 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7401DN-T1 - 983423-SI7401DN-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7401DN-T1
983423-SI7401DN-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7401DN-T1 983423-SI7401DN-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983423-SI7401DN-T1 Power Dissipation: 1.5 W Number of Pins: 8 Rise Time: 45 ns Fall Time: 95 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Continuous Drain Current (ID): 7.3 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 130 ns Drain to Source Resistance: 21 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983423-SI7401DN-T1
Power Dissipation: 1.5 W
Number of Pins: 8
Rise Time: 45 ns
Fall Time: 95 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Continuous Drain Current (ID): 7.3 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 130 ns
Drain to Source Resistance: 21 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now
Singapore, Singapore
MOSFET Transistor
285-SI7401DN-T1
MOSFET Transistor 285-SI7401DN-T1
Transistor Product overview: SI7401DN-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI7401DN-T1 can be used for catalog matching and distributor lookup.

Transistor Product overview: SI7401DN-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI7401DN-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 983423-SI7401DN-T1 285-SI7401DN-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7401DN-T1 MOSFET Transistor
V(BR)DSS 20 volts
rDS(on) 0.0210 ohms
PD 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data