Vishay Intertechnology, Inc. 100V 15.1A MOSFET Transistor SI7322ADN-T1-GE3

Description
Trans MOSFET N-CH 100V 15.1A 8-Pin PowerPAK 1212 EP T/R Product overview: SI7322ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7322ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 100V 15.1A 8-Pin PowerPAK 1212 EP T/R Product overview: SI7322ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7322ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 15.1A MOSFET Transistor
278-SI7322ADN-T1-GE3
100V 15.1A MOSFET Transistor 278-SI7322ADN-T1-GE3
Trans MOSFET N-CH 100V 15.1A 8-Pin PowerPAK 1212 EP T/R Product overview: SI7322ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7322ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 15.1A 8-Pin PowerPAK 1212 EP T/R Product overview: SI7322ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 15.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7322ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322ADN-T1-GE3 - 894760-SI7322ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322ADN-T1-GE3
894760-SI7322ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322ADN-T1-GE3 894760-SI7322ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894760-SI7322ADN-T1- GE3 Series: ThunderFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7322 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7322ADN-T1-GE3CT, SI7322ADN-T1-GE3DKR, SI7322ADN-T1-GE3-ND, SI7322ADN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894760-SI7322ADN-T1-GE3
Series: ThunderFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7322
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7322ADN-T1-GE3CT, SI7322ADN-T1-GE3DKR, SI7322ADN-T1-GE3-ND, SI7322ADN-T1-GE3TR

Buy Now Datasheet
Single FETs, MOSFETs - SI7322ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7322ADN-T1-GE3CT-ND
Single FETs, MOSFETs SI7322ADN-T1-GE3CT-ND
N-Channel 100V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7322ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7322ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7322ADN-T1-GE3DKR-ND
N-Channel 100V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7322ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7322ADN-T1-GE3TR-ND
Single FETs, MOSFETs SI7322ADN-T1-GE3TR-ND
N-Channel 100V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 100V 15.1A (Tc) 26W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Mosfet, N-Ch, 100V, 15.1A, Powerpak 1212 Rohs Compliant Vishay - 57AJ0465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 15.1A, Powerpak 1212 Rohs Compliant Vishay
57AJ0465
Mosfet, N-Ch, 100V, 15.1A, Powerpak 1212 Rohs Compliant Vishay 57AJ0465
MOSFET, N-CH, 100V, 15.1A, POWERPAK 1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 15.1A, POWERPAK 1212 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7322ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7322ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7322ADN-T1-GE3
MOSFET N-CH 100V 15.1A PPAK

MOSFET N-CH 100V 15.1A PPAK

Supplier's Site
MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

MOSFET 100V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7322ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7322ADN-T1-GE3
Single FETs, MOSFETs SI7322ADN-T1-GE3
MOSFET N-CH 100V 15.1A PPAK

MOSFET N-CH 100V 15.1A PPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7322ADN-T1-GE3 894760-SI7322ADN-T1-GE3 SI7322ADN-T1-GE3CT-ND 57AJ0465 SI7322ADN-T1-GE3 SI7322ADN-T1-GE3 SI7322ADN-T1-GE3
Product Name 100V 15.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7322ADN-T1-GE3 Single FETs, MOSFETs Mosfet, N-Ch, 100V, 15.1A, Powerpak 1212 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
PD 3300 milliwatts 26000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape and Reel SOT3; PowerPAK® 1212-8 PowerPAK® 1212-8 TO-3 PowerPAKR 1212-8 PowerPAK® 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers