Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7302DN-T1-GE3

Description
N-Channel 220V 8.4A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
N-Channel 220V 8.4A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7302DN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7302DN-T1-GE3-ND
Single FETs, MOSFETs SI7302DN-T1-GE3-ND
N-Channel 220V 8.4A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 220V 8.4A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7302DN-T1-GE3 - 894757-SI7302DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7302DN-T1-GE3
894757-SI7302DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7302DN-T1-GE3 894757-SI7302DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894757-SI7302DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 220 V 8.4A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7302 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894757-SI7302DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 220 V 8.4A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7302
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7302DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7302DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7302DN-T1-GE3
MOSFET N-CH 220V 8.4A PPAK1212-8

MOSFET N-CH 220V 8.4A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7302DN-T1-GE3-ND 894757-SI7302DN-T1-GE3 SI7302DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7302DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
 - AUIRFS3004-7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tube; Tube
View Details
7 suppliers