Vishay Precision Group FET, MOSFET Arrays SI7272DP-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7272DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7272DP-T1-GE3CT-ND
FET, MOSFET Arrays SI7272DP-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7272DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7272DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7272DP-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7272DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7272DP-T1-GE3DKR-ND
FET, MOSFET Arrays SI7272DP-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 25A 22W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Singapore, Singapore
30V 15A SOIC MOSFET Transistor
278-SI7272DP-T1-GE3
30V 15A SOIC MOSFET Transistor 278-SI7272DP-T1-GE3
30V 15A N-CH MOSFET, 9.3mR Rds On, 2-Ch, SOIC Product overview: SI7272DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7272DP-T1-GE3 can be used for catalog matching and distributor lookup.

30V 15A N-CH MOSFET, 9.3mR Rds On, 2-Ch, SOIC Product overview: SI7272DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7272DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7272DP-T1-GE3 - 028621-SI7272DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7272DP-T1-GE3
028621-SI7272DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7272DP-T1-GE3 028621-SI7272DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028621-SI7272DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 22W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 25A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1100pF @ 15V Maximum Rds On at Id,Vgs: 9.3 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028621-SI7272DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 22W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1100pF @ 15V
Maximum Rds On at Id,Vgs: 9.3 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7272DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7272DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7272DP-T1-GE3
MOSFET 2N-CH 30V 25A PPAK SO8

MOSFET 2N-CH 30V 25A PPAK SO8

Supplier's Site
FET, MOSFET Arrays - SI7272DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7272DP-T1-GE3
FET, MOSFET Arrays SI7272DP-T1-GE3
MOSFET 2N-CH 30V 25A PPAK SO-8

MOSFET 2N-CH 30V 25A PPAK SO-8

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 30V, 25A, Powerpak So; Transistor Polarity Vishay - 01AC5004 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 25A, Powerpak So; Transistor Polarity Vishay
01AC5004
Mosfet, Dual N-Ch, 30V, 25A, Powerpak So; Transistor Polarity Vishay 01AC5004
MOSFET, DUAL N-CH, 30V, 25A, POWERPAK SO; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0076ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 25A, POWERPAK SO; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:25A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0076ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 30V, 25A, Powerpak So-8, Full Reel; Transistor Polarity Vishay - 15R5187 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 30V, 25A, Powerpak So-8, Full Reel; Transistor Polarity Vishay
15R5187
Mosfet, Dual N Channel, 30V, 25A, Powerpak So-8, Full Reel; Transistor Polarity Vishay 15R5187
MOSFET, DUAL N CHANNEL, 30V, 25A, POWERPAK SO-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; On Resistance Rds(on):0.0076ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 30V, 25A, POWERPAK SO-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:25A; On Resistance Rds(on):0.0076ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7272DP-T1-GE3CT-ND 278-SI7272DP-T1-GE3 028621-SI7272DP-T1-GE3 SI7272DP-T1-GE3 SI7272DP-T1-GE3 01AC5004 15R5187 SI7272DP-T1-GE3
Product Name FET, MOSFET Arrays 30V 15A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7272DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 30V, 25A, Powerpak So; Transistor Polarity Vishay Mosfet, Dual N Channel, 30V, 25A, Powerpak So-8, Full Reel; Transistor Polarity Vishay MOSFET
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3; PowerPAK SO-8 Dual SO-8; PowerPAK® SO-8 Dual TO-3 TO-3; SO-8
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
PD 22000 milliwatts 22000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
Single FETs, MOSFETs - AUIRFZ46NL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers