Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978330-SI7223DN-T1-G
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Schedule B: 8541290080, 8541290080
Drain to Source Resistance: 22 mΩ
Mosfet Array 2 P-Channel (Dual) 30V 6A (Tc) 2.6W (Ta), 23W (Tc) Surface Mount PowerPAK® 1212-8 Dual
Mosfet Array 2 P-Channel (Dual) 30V 6A (Tc) 2.6W (Ta), 23W (Tc) Surface Mount PowerPAK® 1212-8 Dual
Mosfet Array 2 P-Channel (Dual) 30V 6A (Tc) 2.6W (Ta), 23W (Tc) Surface Mount PowerPAK® 1212-8 Dual
Power Field-Effect Transistor, Product overview: SI7223DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7223DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 6A PPAK 1212
MOSFET DUAL P-CHAN POWERPAK 1212
MOSFET, DUAL P-CH, -30V, POWERPAK 1212; Transistor Polarity:Dual P Channel; Continuous Drain Current Id:-6A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.022ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 978330-SI7223DN-T1-GE3 | SI7223DN-T1-GE3CT-ND | 278-SI7223DN-T1-GE3 | SI7223DN-T1-GE3 | SI7223DN-T1-GE3 | 56AC6592 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI7223DN-T1-GE3 | FET, MOSFET Arrays | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual P-Ch, -30V, Powerpak 1212; Transistor Polarity Vishay |
| rDS(on) | 0.0220 ohms | 0.0220 ohms | ||||
| Package Type | SOT3 | PowerPAK® 1212-8 Dual | PowerPAK® 1212-8 Dual | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| Polarity | P-Channel; 2 P-Channel (Dual) |