Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7222DN-T1-E3 SI7222DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 102287-SI7222DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 700pF @ 20V Maximum Rds On at Id,Vgs: 42 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102287-SI7222DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 700pF @ 20V Maximum Rds On at Id,Vgs: 42 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7222DN-T1-E3 - 102287-SI7222DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7222DN-T1-E3
102287-SI7222DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7222DN-T1-E3 102287-SI7222DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 102287-SI7222DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 17.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 1.6V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 700pF @ 20V Maximum Rds On at Id,Vgs: 42 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102287-SI7222DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 17.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 1.6V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 700pF @ 20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 6A MOSFET Transistor
289-SI7222DN-T1-E3
40V 6A MOSFET Transistor 289-SI7222DN-T1-E3
MOSFET 2N-CH 40V 6A PPAK 1212 Product overview: SI7222DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7222DN-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 6A PPAK 1212 Product overview: SI7222DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7222DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI7222DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7222DN-T1-E3TR-ND
FET, MOSFET Arrays SI7222DN-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 17.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7222DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7222DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7222DN-T1-E3
MOSFET 2N-CH 40V 6A PPAK 1212

MOSFET 2N-CH 40V 6A PPAK 1212

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 102287-SI7222DN-T1-E3 289-SI7222DN-T1-E3 SI7222DN-T1-E3TR-ND SI7222DN-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7222DN-T1-E3 40V 6A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 40 volts
PD 17800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers