Vishay Precision Group FET, MOSFET Arrays SI7216DN-T1-GE3

Description
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7216DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7216DN-T1-GE3DKR-ND
FET, MOSFET Arrays SI7216DN-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7216DN-T1-GE3TR-ND
FET, MOSFET Arrays SI7216DN-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7216DN-T1-GE3CT-ND
FET, MOSFET Arrays SI7216DN-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Mosfet Array 2 N-Channel (Dual) 40V 6A 20.8W Surface Mount PowerPAK® 1212-8 Dual

Buy Now Datasheet
Singapore, Singapore
Dual 40V 6.5A MOSFET Transistor
278-SI7216DN-T1-GE3
Dual 40V 6.5A MOSFET Transistor 278-SI7216DN-T1-GE3
40V 6.5A N-CH MOSFET, 32mR Rds On, Dual Channel, SM Product overview: SI7216DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7216DN-T1-GE3 can be used for catalog matching and distributor lookup.

40V 6.5A N-CH MOSFET, 32mR Rds On, Dual Channel, SM Product overview: SI7216DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 6.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, 6.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7216DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-GE3 - 1096147-SI7216DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-GE3
1096147-SI7216DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-GE3 1096147-SI7216DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096147-SI7216DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dual Maximum Power Dissipation: 20.8W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 670pF @ 20V Maximum Rds On at Id,Vgs: 32 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096147-SI7216DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 20.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 670pF @ 20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7216DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7216DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7216DN-T1-GE3
MOSFET 2N-CH 40V 6A PPAK 1212

MOSFET 2N-CH 40V 6A PPAK 1212

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

MOSFET 40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
FET, MOSFET Arrays - SI7216DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI7216DN-T1-GE3
FET, MOSFET Arrays SI7216DN-T1-GE3
MOSFET 2N-CH 40V 6A PPAK 1212-8

MOSFET 2N-CH 40V 6A PPAK 1212-8

Supplier's Site Datasheet
Dual N Channel Mosfet, 40V, 6A; Transistor Polarity Vishay - 26R1914 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 40V, 6A; Transistor Polarity Vishay
26R1914
Dual N Channel Mosfet, 40V, 6A; Transistor Polarity Vishay 26R1914
DUAL N CHANNEL MOSFET, 40V, 6A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 40V, 6A; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7216DN-T1-GE3DKR-ND 278-SI7216DN-T1-GE3 1096147-SI7216DN-T1-GE3 SI7216DN-T1-GE3 SI7216DN-T1-GE3 SI7216DN-T1-GE3 26R1914
Product Name FET, MOSFET Arrays Dual 40V 6.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7216DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays Dual N Channel Mosfet, 40V, 6A; Transistor Polarity Vishay
Package Type PowerPAK® 1212-8 Dual SOT3; PowerPAK 1212-8 Dual PowerPAK® 1212-8 Dual TO-3
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
PD 2500 milliwatts 20800 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data